Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose LM12H458CIV/NOPB

Description
LM12H458 12-BIT PLUS SIGN DATA A
Datasheet
Description
LM12H458 12-BIT PLUS SIGN DATA A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - LM12H458CIV/NOPB - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
LM12H458CIV/NOPB
ADCs/DACs - Special Purpose LM12H458CIV/NOPB
LM12H458 12-BIT PLUS SIGN DATA A

LM12H458 12-BIT PLUS SIGN DATA A

Supplier's Site Datasheet
12Bit Adc, Acquisition Sys, 44-Plcc; Resolution (Bits) Texas Instruments - 34AH0925 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, Acquisition Sys, 44-Plcc; Resolution (Bits) Texas Instruments
34AH0925
12Bit Adc, Acquisition Sys, 44-Plcc; Resolution (Bits) Texas Instruments 34AH0925
12BIT ADC, ACQUISITION SYS, 44-PLCC; Resolution (Bits):12bit; Sampling Rate:182kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

12BIT ADC, ACQUISITION SYS, 44-PLCC; Resolution (Bits):12bit; Sampling Rate:182kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number LM12H458CIV/NOPB 34AH0925
Product Name ADCs/DACs - Special Purpose 12Bit Adc, Acquisition Sys, 44-Plcc; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Si8621BT-AS Automotive Digital Isolator - Si8621BT-AS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details