The LM124AJ/883 is a low power quad operational amplifier in a 14-pin CDIP package, designed for operation from single supplies of 3V to 32V or dual supplies of ±1.5V to ±16V. It features internally compensated unity gain bandwidth of 1MHz, a DC voltage gain of 100dB, and a supply current drain of 700μA independent of supply voltage. Input bias current is 45nA and input offset voltage is 2mV, both temperature compensated. The input common-mode voltage range includes ground, and the output can swing to ground. It is qualified for operation from -55°C to 125°C and is EDRS-free up to 100krad(Si) radiation dose. The device is housed in a ceramic dual in-line package with SNPB lead finish and meets Level-1-NA-UNLIM MSL rating.
Low Power Quad Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM124AJ/883 |
| Product Name | LM124AQML Low Power Quad Operational Amplifier |