Texas Instruments Standard Linear and Logic Ic, 12Bit Adc, 114Ksps, Smd; Resolution (Bits) Texas Instruments LM12458CIV/NOPB

Description
IC, 12BIT ADC, 114KSPS, SMD; Resolution (Bits):12bit; Sampling Rate:88kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes
Description
IC, 12BIT ADC, 114KSPS, SMD; Resolution (Bits):12bit; Sampling Rate:88kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Adc, 114Ksps, Smd; Resolution (Bits) Texas Instruments - 28AH3040 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, 114Ksps, Smd; Resolution (Bits) Texas Instruments
28AH3040
Ic, 12Bit Adc, 114Ksps, Smd; Resolution (Bits) Texas Instruments 28AH3040
IC, 12BIT ADC, 114KSPS, SMD; Resolution (Bits):12bit; Sampling Rate:88kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

IC, 12BIT ADC, 114KSPS, SMD; Resolution (Bits):12bit; Sampling Rate:88kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH3040
Product Name Ic, 12Bit Adc, 114Ksps, Smd; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details