4-Bit Magnitude Comparator 16-TSSOP -55 to 125
Magnitude Comparator Bit Active High Output AB 16-TSSOP
Magnitude Comparator Bit Active High Output AB 16-TSSOP
Magnitude Comparator Bit Active High Output AB 16-TSSOP
Logic Comparators High Speed CMOS 4-Bit Magnitude
IC COMPARATOR MAG 4BIT 16TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD74HC85PWR | 296-41229-1-ND | CD74HC85PWR | CD74HC85PWR |
| Product Name | CD74HC85 4-Bit Magnitude Comparator | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators |
| Type | Magnitude | Magnitude | ||
| Supply Voltage | Other; 2 | 2V ~ 6V | Other | |
| Package Type | Other; CMOS | TSSOP | ||
| Logic Family | HC |