The LM111QML is a voltage comparator designed for radiation-hardened applications, operating from a single 5V supply up to ±15V with input currents of 200nA max. over temperature and differential input voltage range of ±30V. It is available in a 10-pin CFP (NAC) package with an operating temperature range of -55°C to 125°C and is rated for high dose rates of 50krad(Si) and low dose and ELDRS-free operation up to 100krad(Si). The output is compatible with TTL, DTL, RTL, and MOS circuits and can drive loads up to 50V at 50mA.
Voltage Comparator 10-CFP -55 to 125
Comparator General Purpose Open-Collector 10-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM111WGLQMLV | LM111WGLQMLV |
| Product Name | LM111QML-SP Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |