The INA200 is a high-side current-shunt monitor with an integrated open-drain comparator and 0.6-V reference, designed for current sensing across shunts at common-mode voltages from -16 V to 80 V. It offers a fixed gain of 20 V/V and a bandwidth of 500 kHz, operating from a single 2.7-V to 18-V supply with a maximum quiescent current of 1800 μA. The device is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm and is specified for operation over the extended temperature range of -40°C to +125°C.
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA200AIDGKRG4 |
| Product Name | INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference |
| RoHS Compliant | RoHS |