The LM111FKB is a high-speed voltage comparator in a 20-pin LCCC package measuring 8.89 mm × 8.89 mm, designed for operation over a temperature range of -55°C to 125°C with strobe capability and compatibility with TTL and MOS logic levels. It can switch loads up to 50 V at 50 mA and supports single 5-V supply operation.
Differential Comparator With Strobes 20-LCCC -55 to 125
Differential Comparator With Strobes 20-LCCC -55 to 125 Product overview: LM111FKB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111FKB can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Emitter 20-LCCC (8.89x8.89)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM111FKB | 692-LM111FKB | LM111FKB |
| Product Name | LM111 Differential Comparator With Strobes | Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |
| VOS | 3 millivolts | 3 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |