Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069780-LM108AJ/883
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 400 mW
Slew Rate: 0.05 V/µs
Number of Pins: 14
Common Mode Rejection Ratio: 96 dB
Input Bias Current: 2 nA
Categories: OEM Parts(J-L)
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM108AJ/883LM108AJ88
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 96 dB
Voltage Gain: 86.02 dB
Input Offset Voltage (Vos): 500 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069780-LM108AJ/883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LM108AJ/883 |