Manufacturer: Texas Instruments
Win Source Part Number: 1196643-LM1084IT-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM1084
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 1.5V at 5A
Current - Quiescent (Iq): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196643-LM1084IT-5.0/NOPB |
| Product Name | Electronic Surplus - LM1084IT-5.0/NOPB |