Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10506TMX/NOPB LM10506TMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 117082-LM10506TMX/NO PB Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117082-LM10506TMX/NO PB Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10506TMX/NOPB - 117082-LM10506TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10506TMX/NOPB
117082-LM10506TMX/NOPB
PMIC - PMIC - Power Management - Specialized - LM10506TMX/NOPB 117082-LM10506TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117082-LM10506TMX/NO PB Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117082-LM10506TMX/NOPB
Packaging: Reel - TR
Applications: Solid State Drives (SSD)
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 34-DSBGA (2.82x2.82)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM10506TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM10506TMX/NOPB
Power Management - Specialized LM10506TMX/NOPB
Solid State Drives (SSD) PMIC 34-DSBGA

Solid State Drives (SSD) PMIC 34-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 117082-LM10506TMX/NOPB LM10506TMX/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM10506TMX/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details