Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10506TMX-A LM10506TMX-A

Description
Manufacturer: Texas Instruments Win Source Part Number: 070995-LM10506TMX-A Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 070995-LM10506TMX-A Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10506TMX-A - 070995-LM10506TMX-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10506TMX-A
070995-LM10506TMX-A
PMIC - PMIC - Power Management - Specialized - LM10506TMX-A 070995-LM10506TMX-A
Manufacturer: Texas Instruments Win Source Part Number: 070995-LM10506TMX-A Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 34-DSBGA (2.82x2.82) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 070995-LM10506TMX-A
Packaging: Reel - TR
Applications: Solid State Drives (SSD)
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 34-DSBGA (2.82x2.82)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 070995-LM10506TMX-A
Product Name PMIC - PMIC - Power Management - Specialized - LM10506TMX-A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Supervisors - 8228893P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details