Manufacturer: Texas Instruments
Win Source Part Number: 206273-LM10500SQ-0.8
Packaging: Reel - TR
Applications: Energy Management Unit (EMU)
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-WQFN (5x5)
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 206273-LM10500SQ-0.8/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LM10500SQ-0.8/NOPB |
| Output Options | Inverting |