Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10000SDE/NOPB LM10000SDE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052629-LM10000SDE/N OPB Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052629-LM10000SDE/N OPB Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10000SDE/NOPB - 1052629-LM10000SDE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10000SDE/NOPB
1052629-LM10000SDE/NOPB
PMIC - PMIC - Power Management - Specialized - LM10000SDE/NOPB 1052629-LM10000SDE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052629-LM10000SDE/N OPB Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052629-LM10000SDE/NOPB
Packaging: Reel - TR
Applications: Adaptive Voltage Scaling (AVS) System Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C
Case / Package: 14-WSON (4x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 315μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM10000SDE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM10000SDE/NOPB
Power Management - Specialized LM10000SDE/NOPB
Adaptive Voltage Scaling (AVS) System Controller PMIC 14-WSON (4x3)

Adaptive Voltage Scaling (AVS) System Controller PMIC 14-WSON (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1052629-LM10000SDE/NOPB LM10000SDE/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM10000SDE/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details