Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10000SD/NOPB LM10000SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 122735-LM10000SD/NOP B Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122735-LM10000SD/NOP B Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10000SD/NOPB - 122735-LM10000SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10000SD/NOPB
122735-LM10000SD/NOPB
PMIC - PMIC - Power Management - Specialized - LM10000SD/NOPB 122735-LM10000SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122735-LM10000SD/NOP B Packaging: Reel - TR Applications: Adaptive Voltage Scaling (AVS) System Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: 14-WSON (4x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 315μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122735-LM10000SD/NOPB
Packaging: Reel - TR
Applications: Adaptive Voltage Scaling (AVS) System Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C
Case / Package: 14-WSON (4x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 315μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM10000SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM10000SD/NOPB
Power Management - Specialized LM10000SD/NOPB
Adaptive Voltage Scaling (AVS) System Controller PMIC 14-WSON (4x3)

Adaptive Voltage Scaling (AVS) System Controller PMIC 14-WSON (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122735-LM10000SD/NOPB LM10000SD/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM10000SD/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details