Texas Instruments LF444 Quad Low Power JFET Input Operational Amplifier LF444ACN

Description
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70
Request a Quote
Description
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LF444ACN is a quad low power JFET input operational amplifier from Texas Instruments, designed for applications requiring low power consumption and high performance. It features a supply current of only 200 OºA per amplifier, which is one-fourth that of the LM148, while maintaining similar AC characteristics. The amplifier has a high gain bandwidth of 1 MHz and a slew rate of 1 V/Oºs. It exhibits low input bias current of 50 pA (maximum) and low noise voltage of 35 nV/,àöHz, making it suitable for precision applications. The input impedance is exceptionally high at 10^12 Ω, which minimizes loading effects on the preceding stage. The LF444ACN is pin-compatible with the LM148, allowing for easy integration into existing designs. It is ideal for low power dissipation applications where good electrical characteristics are critical.

Datasheet Summary
Powered by GS/AI

The LF444ACN is a quad low power JFET input operational amplifier from Texas Instruments, designed for applications requiring low power consumption and high performance. It features a supply current of only 200 OºA per amplifier, which is one-fourth that of the LM148, while maintaining similar AC characteristics. The amplifier has a high gain bandwidth of 1 MHz and a slew rate of 1 V/Oºs. It exhibits low input bias current of 50 pA (maximum) and low noise voltage of 35 nV/,àöHz, making it suitable for precision applications. The input impedance is exceptionally high at 10^12 Ω, which minimizes loading effects on the preceding stage. The LF444ACN is pin-compatible with the LM148, allowing for easy integration into existing designs. It is ideal for low power dissipation applications where good electrical characteristics are critical.

Suppliers

Company
Product
Description
Supplier Links
LF444 Quad Low Power JFET Input Operational Amplifier - LF444ACN - Texas Instruments
Dallas, TX, United States
LF444 Quad Low Power JFET Input Operational Amplifier
LF444ACN
LF444 Quad Low Power JFET Input Operational Amplifier LF444ACN
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70

Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LF444ACN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LF444ACN-ND
Instrumentation, Op Amps, Buffer Amps LF444ACN-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz DIP Operational Amplifier IC
687-LF444ACN
Quad 1MHz DIP Operational Amplifier IC 687-LF444ACN
Quad Op-Amp, 1MHz GBW, 2mV Vos, 80dB CMRR, DIP-14 Product overview: LF444ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444ACN can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1MHz GBW, 2mV Vos, 80dB CMRR, DIP-14 Product overview: LF444ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444ACN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LF444ACN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF444ACN
Instrumentation, OP Amps, Buffer Amps LF444ACN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF444ACN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF444ACN
Instrumentation, OP Amps, Buffer Amps LF444ACN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444ACN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF444ACN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF444ACN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444ACN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF444ACN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF444ACN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF444ACN LF444ACN-ND 687-LF444ACN LF444ACN LF444ACN LF444ACN
Product Name LF444 Quad Low Power JFET Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1MHz DIP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 6 to 36 volts 22 volts 44 volts
VOS 10 millivolts 2 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - CLC432AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers