Texas Instruments LF412QML Low Offset, Low Drift Dual JFET Input Operational Amplifier LF412MH/883

Description
Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125
Request a Quote
Description
Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LF412MH/883 is a dual JFET input operational amplifier designed for applications requiring low offset voltage and low drift characteristics. It features a maximum input offset voltage drift of 20 OºV/°C and a typical input bias current of 50 pA, making it suitable for precision applications. The amplifier offers a wide gain bandwidth of 2.7 MHz and a high slew rate of 8 V/Oºs, which supports fast signal processing. With an input impedance of 10^12 Ω and low total harmonic distortion of less than 0.02%, it is ideal for high-speed integrators, fast D/A converters, and sample-and-hold circuits. The device operates over a temperature range of -55°C to 125°C and is available in a TO-99 package. It is also compatible with the LM1558, allowing for easy upgrades in existing designs.

Datasheet Summary
Powered by GS/AI

The LF412MH/883 is a dual JFET input operational amplifier designed for applications requiring low offset voltage and low drift characteristics. It features a maximum input offset voltage drift of 20 OºV/°C and a typical input bias current of 50 pA, making it suitable for precision applications. The amplifier offers a wide gain bandwidth of 2.7 MHz and a high slew rate of 8 V/Oºs, which supports fast signal processing. With an input impedance of 10^12 Ω and low total harmonic distortion of less than 0.02%, it is ideal for high-speed integrators, fast D/A converters, and sample-and-hold circuits. The device operates over a temperature range of -55°C to 125°C and is available in a TO-99 package. It is also compatible with the LM1558, allowing for easy upgrades in existing designs.

Suppliers

Company
Product
Description
Supplier Links
LF412QML Low Offset, Low Drift Dual JFET Input Operational Amplifier - LF412MH/883 - Texas Instruments
Dallas, TX, United States
LF412QML Low Offset, Low Drift Dual JFET Input Operational Amplifier
LF412MH/883
LF412QML Low Offset, Low Drift Dual JFET Input Operational Amplifier LF412MH/883
Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125

Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number LF412MH/883
Product Name LF412QML Low Offset, Low Drift Dual JFET Input Operational Amplifier
Unlock Full Specs
to access all available technical data