The LF411MWGRLQMLV is a JFET input operational amplifier with low offset voltage (0.5 mV typical), low drift (10 μV/°C), and high input impedance (10ⁱ Ω). It features a gain bandwidth of 3 MHz, a slew rate of 10 V/μs, and operates from ±15 V supplies with a supply current of 1.8 mA. The device is qualified for space applications, is ELDRS-free up to 100 krad(Si), and operates from -55°C to 125°C. It is packaged in a 10-pin CFP (NAC) with a weight of 220 mg.
Low Offset, Low Drift JFET Input Operational Amplifier 10-CFP -55 to 125
J-FET Amplifier 1 Circuit Push-Pull 10-CFP
SPACE-GRADE, SINGLE, 30-V, 3-MHZ
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF411MWGRLQMLV | LF411MWGRLQMLV | LF411MWGRLQMLV |
| Product Name | LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | CFP | SOIC; 10-CSOIC (0.241\", 6.12mm Width) | |
| Standards | RoHS | ||
| IBIAS | 2.00E-4 µA |