The LF356 is a JFET input operational amplifier featuring low input bias current of 30 pA, low input offset current of 3 pA, and high input impedance of 10^12 Ω. It offers a slew rate of 12 V/µs, a gain bandwidth of 5 MHz, and an input noise voltage of 12 nV/√Hz. The device has a fast settling time of 1.5 µs to 0.01% and supports capacitive loads up to 5,000 pF without stability issues. It is available in SOIC (4.90 mm × 3.91 mm), TO-CAN (9.08 mm × 9.08 mm), and PDIP (9.81 mm × 6.35 mm) packages. The LF356 includes internal compensation, large differential input voltage capability, and offset adjustment that does not degrade drift or common-mode rejection. Its common-mode rejection ratio is 100 dB and open-loop DC voltage gain is 106 dB.
JFET Input Operational Amplifiers 8-TO-99 0 to 70
Operational Amplifier, 1 Func, 13000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 1 Func, 13000uV Offset-Max, BIPolar, MBCY8
J-FET Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1196108-LF356H/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 5mA
Amplifier Type: J-FET
Slew Rate: 12V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LF356
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±15V
JFET Op Amp, 5MHz BW, 18V, TO-99, Through Hole Product overview: LF356H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356H/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps JFET Input Op Amp
IC OPAMP JFET 1 CIRCUIT TO99-8
IC, OP AMP, JFET, TO-99-8, 356; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:12V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT TO99-8
J-FET Amplifier 1 Circuit TO-99-8
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF356H/NOPB | LF356H/NOPB | LF356H/NOPB-ND | 1196108-LF356H/NOPB | 687-LF356H/NOPB | LF356H/NOPB | LF356H/NOPB | 28AH2766 | LF356H/NOPB | LF356H/NOPB |
| Product Name | LF356 JFET Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356H/NOPB | Through-Hole 5MHz 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, To-99-8, 356; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 15 volts | 18 volts | 10 to 36 volts | 30 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 80 dB |