Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 4MHz BW, 10mV Vos, 18V, DIP-8 Product overview: LF353N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353N can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF353N | LF353N-ND | 687-LF353N | LF353N | LF353N |
| Product Name | LF353-N Wide Bandwidth Dual JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz 18V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | |||
| VOS | 10 millivolts | 5 millivolts | |||
| GBW | 4 MHz | 4 MHz | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | |
| Input Voltage Noise (Vn) | 16 nV/rt.Hz |