The LF347M is a quad JFET input operational amplifier in a 14-pin SOIC package, operating over the commercial temperature range of 0°C to 70°C. It features a gain-bandwidth product of 4 MHz, a slew rate of 13 V/μs, a supply current of 7.2 mA, an input offset voltage of up to 5 mV, and input bias current of 50 pA. The device supports a supply voltage of up to ±15 V, with an input common-mode voltage range of ±11 V to +15 V and output voltage swing of ±12.5 V. Total harmonic distortion is less than 0.02%, and it offers high input impedance of 10¹² Ω. The SOIC narrow package has a thermal resistance of 100°C/W.
Wide Bandwidth Quad JFET Input Operational Amplifiers 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 093490-LF347M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 7.2mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quad JFET Op Amp, 4MHz GBW, 18V, SOIC, 4-Ch Product overview: LF347M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347M can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Wide bandwidth quad JFET input operational amplifiers 14-SOIC 0 to 70
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF347M | 093490-LF347M | 687-LF347M | 296-37720-5-ND | LF347M | LF347M | LF347M | LF347M |
| Product Name | LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347M | Quad 4MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 8 to 36 volts | 8 to 36 volts | 18 volts | 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| GBW | 4 MHz | 4 MHz | 4 MHz | |||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Input Voltage Noise (Vn) | 20 nV/rt.Hz |