Texas Instruments LF347 Quad General-Purpose JFET-input Operational Amplifier LF347DG4

Description
Quad General-Purpose JFET-input Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad General-Purpose JFET-input Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF347 Quad General-Purpose JFET-input Operational Amplifier - LF347DG4 - Texas Instruments
Dallas, TX, United States
LF347 Quad General-Purpose JFET-input Operational Amplifier
LF347DG4
LF347 Quad General-Purpose JFET-input Operational Amplifier LF347DG4
Quad General-Purpose JFET-input Operational Amplifier 14-SOIC 0 to 70

Quad General-Purpose JFET-input Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347DG4 - 070886-LF347DG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347DG4
070886-LF347DG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347DG4 070886-LF347DG4
Manufacturer: Texas Instruments Win Source Part Number: 070886-LF347DG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 8mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 070886-LF347DG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 8mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 18V SOIC Operational Amplifier IC
687-LF347DG4
Quad 3MHz 18V SOIC Operational Amplifier IC 687-LF347DG4
Quad JFET Op Amp, 3MHz GBW, 18V, SOIC Product overview: LF347DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347DG4 can be used for catalog matching and distributor lookup.

Quad JFET Op Amp, 3MHz GBW, 18V, SOIC Product overview: LF347DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF347DG4
Operational Amplifiers - Op Amps LF347DG4
Operational Amplifiers - Op Amps Quad Gen-Purp JFET- input Op Amp

Operational Amplifiers - Op Amps Quad Gen-Purp JFET- input Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF347DG4 070886-LF347DG4 687-LF347DG4 LF347DG4
Product Name LF347 Quad General-Purpose JFET-input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347DG4 Quad 3MHz 18V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts
VOS 10 millivolts 5 millivolts
Quiescent Current (IQ) 2750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
LM119QML-SP High Speed Dual Comparator - 5962-9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers