JFET Input Operational Amplifier 8-TO-99 -25 to 85
Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, MBCY8
JFET Op Amp, 5MHz BW, 85dB CMRR, 12V/µs SR, TO-99 Product overview: LF256H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF256H/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002465-LF256H/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
J-FET Amplifier 1 Circuit TO-99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
OP-AMP, SINGLE, 5MHZ, 12V/US, TO-99-8; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:12V/µs; Supply Voltage Range:± 15V to ± 20V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT TO99-8
Operational Amplifiers - Op Amps JFET Input Op Amp
J-FET Amplifier 1 Circuit TO-99-8
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF256H/NOPB | LF256H/NOPB | 687-LF256H/NOPB | 002465-LF256H/NOPB | LF256H/NOPB-ND | LF256H/NOPB | 26AJ6957 | LF256H/NOPB | LF256H/NOPB | LF256H/NOPB |
| Product Name | LF256 JFET Input Operational Amplifier | 5MHz 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Single, 5Mhz, 12V/us, To-99-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 44 volts | 20 volts | 10 to 44 volts | 10 volts | ||||||
| VOS | 5 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 80 dB |