16-bit fixed point DSP with Flash 100-LQFP -40 to 85 Product overview: LF2406APZA-GREE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LF2406APZA-GREE can be used for catalog matching and distributor lookup.
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 778484-LF2406APZA-GR
Series: C2000 C24x 16-Bit
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C2xx DSP
Speed: 40MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CAN, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS320LF2406A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: August 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 100LQFP
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LF2406APZA-GREE | 296-50597-ND | 778484-LF2406APZA-GREE | LF2406APZA-GREE | LF2406APZA-GREE | LF2406APZA-GREE |
| Product Name | 16-bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LF2406APZA-GREE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 5 KB | 5 KB | 64 KB | 5 KB | 5 KB | |
| Supply Voltage | 5 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | SPI, CAN, UART, USART, SCI | CAN; SPI; SCI; UART; USART | ||||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP |