Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF157H LF157H

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196053-LF157H Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196053-LF157H Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF157H - 1196053-LF157H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF157H
1196053-LF157H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF157H 1196053-LF157H
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196053-LF157H Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1196053-LF157H
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1196053-LF157H
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF157H
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412943P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers