Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
TEXAS INSTRUMENTS
LF13201MX -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Analog Switches, Multiplexers, Demultiplexers
LF13201MX
Description
4 Circuit IC Switch 1:1 250Ohm 16-SOP
Quarktwin Technology Ltd.
Done
Datasheet
Description
4 Circuit IC Switch 1:1 250Ohm 16-SOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
LF13201MX
Analog Switches, Multiplexers, Demultiplexers
LF13201MX
4 Circuit IC Switch 1:1 250Ohm 16-SOP
4 Circuit IC Switch 1:1 250Ohm 16-SOP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Analog Multiplexers
Product Number
LF13201MX
Product Name
Analog Switches, Multiplexers, Demultiplexers
Normal Condition
Normally Closed (NC)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW
74AC11138PW
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; SOP; TSSOP; 16-TSSOP
View Details
2
suppliers
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1905534
Specs
Configuration
SPST
Package Type
SOT; SOT23; Sot-23
Number of Pins
5
View Details
Texas Instruments
16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC
74CBT16245DGGRG4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
5 volts
Bandwidth
200 MHz
View Details
2
suppliers
Nexperia B.V.
QFN Analog Switch and Multiplexer IC
74HCT138BQ,115
Specs
Supply Voltage (V
S
)
4.5 to ? volts
Operating Temperature
-40 C (-40 F)
Number of Pins
16
View Details
3
suppliers