Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose LDC3114QPWTQ1

Description
Win Source Part Number: 1378792-LDC3114QPWTQ 1 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Touch and Inductance MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 1.71V ~ 1.89V Number of Channels: 4 Data Interface: I²C Sampling Rate (Per Second): 160 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1378792-LDC3114QPWTQ 1 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Touch and Inductance MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 1.71V ~ 1.89V Number of Channels: 4 Data Interface: I²C Sampling Rate (Per Second): 160 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1378792-LDC3114QPWTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1378792-LDC3114QPWTQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1378792-LDC3114QPWTQ1
Win Source Part Number: 1378792-LDC3114QPWTQ 1 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Touch and Inductance MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 1.71V ~ 1.89V Number of Channels: 4 Data Interface: I²C Sampling Rate (Per Second): 160 Voltage Supply Source: Single Supply

Win Source Part Number: 1378792-LDC3114QPWTQ1
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Touch and Inductance
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 1.71V ~ 1.89V
Number of Channels: 4
Data Interface: I²C
Sampling Rate (Per Second): 160
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC3114QPWTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC3114QPWTQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC3114QPWTQ1
AUTOMOTIVE 4-CHANNEL INDUCTANCE

AUTOMOTIVE 4-CHANNEL INDUCTANCE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1378792-LDC3114QPWTQ1 LDC3114QPWTQ1
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I²C
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1385TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details