Texas Instruments Standard Linear and Logic Ldc, 28Bit, 4-Ch, 2.7-3.6V, Wqfn-16; Product Range Texas Instruments LDC1614RGHT

Description
LDC, 28BIT, 4-CH, 2.7-3.6V, WQFN-16; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WQFN; LDC RoHS Compliant: Yes
Description
LDC, 28BIT, 4-CH, 2.7-3.6V, WQFN-16; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WQFN; LDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldc, 28Bit, 4-Ch, 2.7-3.6V, Wqfn-16; Product Range Texas Instruments - 28AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Ldc, 28Bit, 4-Ch, 2.7-3.6V, Wqfn-16; Product Range Texas Instruments
28AH2758
Ldc, 28Bit, 4-Ch, 2.7-3.6V, Wqfn-16; Product Range Texas Instruments 28AH2758
LDC, 28BIT, 4-CH, 2.7-3.6V, WQFN-16; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WQFN; LDC RoHS Compliant: Yes

LDC, 28BIT, 4-CH, 2.7-3.6V, WQFN-16; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WQFN; LDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Current Loop Converters
Product Number 28AH2758
Product Name Ldc, 28Bit, 4-Ch, 2.7-3.6V, Wqfn-16; Product Range Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth - DSCA30/31-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Channels 1 #
View Details
Switch-to-Loop Converter - Model 460D - Time Mark Corporation
Specs
Excitation Current
Form Factor Panel / Chassis Mount
Channels 6 #
View Details
Single Axis Signal Conditioner - SA40072 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Excitation Voltage
Form Factor PC Board
Channels 1 #
View Details
Data Acquisition Module - STEMlab 125-14 4-Input Starter Kit - Red Pitaya, d.o.o.
Specs
Excitation Voltage (optional feature); Current (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
View Details