Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose LDC1612DNTT

Description
IC IND TO DGTL 28BIT 1K 12WSON
Datasheet
Description
IC IND TO DGTL 28BIT 1K 12WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - LDC1612DNTT - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
LDC1612DNTT
ADCs/DACs - Special Purpose LDC1612DNTT
IC IND TO DGTL 28BIT 1K 12WSON

IC IND TO DGTL 28BIT 1K 12WSON

Supplier's Site Datasheet
Ldc, 28Bit, 2-Ch, 2.7-3.6V, Wson-12; Product Range Texas Instruments - 28AH2757 - Newark, An Avnet Company
Chicago, IL, United States
Ldc, 28Bit, 2-Ch, 2.7-3.6V, Wson-12; Product Range Texas Instruments
28AH2757
Ldc, 28Bit, 2-Ch, 2.7-3.6V, Wson-12; Product Range Texas Instruments 28AH2757
LDC, 28BIT, 2-CH, 2.7-3.6V, WSON-12; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WSON; LDC RoHS Compliant: Yes

LDC, 28BIT, 2-CH, 2.7-3.6V, WSON-12; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WSON; LDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Current Loop Converters
Product Number LDC1612DNTT 28AH2757
Product Name ADCs/DACs - Special Purpose Ldc, 28Bit, 2-Ch, 2.7-3.6V, Wson-12; Product Range Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details