Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1314RGHT LDC1314RGHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052111-LDC1314RGHT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: I2C Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): LDC1314RGHR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052111-LDC1314RGHT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: I2C Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): LDC1314RGHR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1314RGHT
1052111-LDC1314RGHT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1314RGHT 1052111-LDC1314RGHT
Manufacturer: Texas Instruments Win Source Part Number: 1052111-LDC1314RGHT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: I2C Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): LDC1314RGHR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1052111-LDC1314RGHT
Packaging: Reel - TR
Type: Inductance-to-Digital Converter
Mounting: SMD (SMT)
Data Interface: I2C
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): LDC1314RGHR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1314RGHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1314RGHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1314RGHT
IC IND TO DGT CONV 12BIT 16WQFN

IC IND TO DGT CONV 12BIT 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1052111-LDC1314RGHT LDC1314RGHT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1314RGHT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers