Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312DNTT LDC1312DNTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 922875-LDC1312DNTT Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 12 b - I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1312 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38663-1-ND, 296-38663-6, LDC1312DNTT-ND, 296-38663-1, 296-38663-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922875-LDC1312DNTT Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 12 b - I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1312 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38663-1-ND, 296-38663-6, LDC1312DNTT-ND, 296-38663-1, 296-38663-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312DNTT
922875-LDC1312DNTT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312DNTT 922875-LDC1312DNTT
Manufacturer: Texas Instruments Win Source Part Number: 922875-LDC1312DNTT Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 12 b - I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1312 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38663-1-ND, 296-38663-6, LDC1312DNTT-ND, 296-38663-1, 296-38663-2

Manufacturer: Texas Instruments
Win Source Part Number: 922875-LDC1312DNTT
Operating Temperature Range: -40°C ~ 125°C
Features: Inductance-to-Digital Converter 12 b - I²C 12-WSON (4x4)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC1312
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-38663-1-ND, 296-38663-6, LDC1312DNTT-ND, 296-38663-1, 296-38663-2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1312DNTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1312DNTT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1312DNTT
IC IND TO DGT CONV 12BIT 12WSON

IC IND TO DGT CONV 12BIT 12WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 922875-LDC1312DNTT LDC1312DNTT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312DNTT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 12-WSON (4x4)
Unlock Full Specs
to access all available technical data

Similar Products