Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCT LDC1101DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 778445-LDC1101DRCT Series: * Packaging: Reel package Type: Inductance-to-Digita l Converter Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.46 V Data Interface: SPI Resolution (Bits): 16 b, 24 b Voltage Supply Source: Single Supply Family Name: LDC1101 Categories: Integrated Circuits (ICs) Sampling Rate: 150k, 180k Manufacturer Package: 10-VSON (3x3) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778445-LDC1101DRCT Series: * Packaging: Reel package Type: Inductance-to-Digita l Converter Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.46 V Data Interface: SPI Resolution (Bits): 16 b, 24 b Voltage Supply Source: Single Supply Family Name: LDC1101 Categories: Integrated Circuits (ICs) Sampling Rate: 150k, 180k Manufacturer Package: 10-VSON (3x3) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCT - 778445-LDC1101DRCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCT
778445-LDC1101DRCT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCT 778445-LDC1101DRCT
Manufacturer: Texas Instruments Win Source Part Number: 778445-LDC1101DRCT Series: * Packaging: Reel package Type: Inductance-to-Digita l Converter Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.46 V Data Interface: SPI Resolution (Bits): 16 b, 24 b Voltage Supply Source: Single Supply Family Name: LDC1101 Categories: Integrated Circuits (ICs) Sampling Rate: 150k, 180k Manufacturer Package: 10-VSON (3x3) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778445-LDC1101DRCT
Series: *
Packaging: Reel package
Type: Inductance-to-Digital Converter
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.46 V
Data Interface: SPI
Resolution (Bits): 16 b, 24 b
Voltage Supply Source: Single Supply
Family Name: LDC1101
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k, 180k
Manufacturer Package: 10-VSON (3x3)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1101DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1101DRCT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1101DRCT
IC IND TO DGTL 16/24BIT 10VSON

IC IND TO DGTL 16/24BIT 10VSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 778445-LDC1101DRCT LDC1101DRCT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products