Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1041NHRR LDC1041NHRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922873-LDC1041NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b, 24 b - SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1041 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40145-6, LDC1041NHRR-ND, 296-40145-1, 296-40145-2, -296-40145-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922873-LDC1041NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b, 24 b - SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1041 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40145-6, LDC1041NHRR-ND, 296-40145-1, 296-40145-2, -296-40145-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1041NHRR
922873-LDC1041NHRR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1041NHRR 922873-LDC1041NHRR
Manufacturer: Texas Instruments Win Source Part Number: 922873-LDC1041NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b, 24 b - SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1041 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40145-6, LDC1041NHRR-ND, 296-40145-1, 296-40145-2, -296-40145-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922873-LDC1041NHRR
Operating Temperature Range: -40°C ~ 125°C
Features: Inductance-to-Digital Converter 8 b, 24 b - SPI 16-WSON (5x4)
Package: 16-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC1041
Categories: Integrated Circuits (ICs)
Case / Package: 16-WSON (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40145-6, LDC1041NHRR-ND, 296-40145-1, 296-40145-2, -296-40145-1-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1041NHRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1041NHRR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1041NHRR
IC IND TO DGTL 8/24BIT 16WSON

IC IND TO DGTL 8/24BIT 16WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 922873-LDC1041NHRR LDC1041NHRR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1041NHRR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 16-WSON (5x4)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details