Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRT LDC1000NHRT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052104-LDC1000NHRT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WSON (5x4) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial, Metering, Computers & Computer Peripherals, Portable Devices, Medical Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052104-LDC1000NHRT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WSON (5x4) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial, Metering, Computers & Computer Peripherals, Portable Devices, Medical Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRT
1052104-LDC1000NHRT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRT 1052104-LDC1000NHRT
Manufacturer: Texas Instruments Win Source Part Number: 1052104-LDC1000NHRT Packaging: Reel - TR Type: Inductance-to-Digita l Converter Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WSON (5x4) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial, Metering, Computers & Computer Peripherals, Portable Devices, Medical Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1052104-LDC1000NHRT
Packaging: Reel - TR
Type: Inductance-to-Digital Converter
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WSON (5x4)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial, Metering, Computers & Computer Peripherals, Portable Devices, Medical
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1000NHRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1000NHRT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1000NHRT
IC IND TO DGT CONV 16BIT 16WSON

IC IND TO DGT CONV 16BIT 16WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1052104-LDC1000NHRT LDC1000NHRT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BTE/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details