Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRR LDC1000NHRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1195916-LDC1000NHRR Packaging: Reel Type: Inductance-to-Digita l Converter Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LDC1000 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1195916-LDC1000NHRR Packaging: Reel Type: Inductance-to-Digita l Converter Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LDC1000 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRR
1195916-LDC1000NHRR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRR 1195916-LDC1000NHRR
Manufacturer: Texas Instruments Win Source Part Number: 1195916-LDC1000NHRR Packaging: Reel Type: Inductance-to-Digita l Converter Mounting Style: SMD Data Interface: SPI Number of Channels: 2 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 16-WSON (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LDC1000 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1195916-LDC1000NHRR
Packaging: Reel
Type: Inductance-to-Digital Converter
Mounting Style: SMD
Data Interface: SPI
Number of Channels: 2
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 16-WSON (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LDC1000
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1000NHRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1000NHRR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1000NHRR
IC IND TO DGT CONV 16BIT 16WSON

IC IND TO DGT CONV 16BIT 16WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1195916-LDC1000NHRR LDC1000NHRR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1000NHRR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD678JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers