Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP LAUNCHXL-F28069M

Description
Win Source Part Number: 1366709-LAUNCHXL-F28 069M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Active Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28069M Platform: LaunchPad™ Contents: Board(s) Suggested Programming Environment: Code Composer Studio Interconnect System: LaunchPad Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1366709-LAUNCHXL-F28 069M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Active Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28069M Platform: LaunchPad™ Contents: Board(s) Suggested Programming Environment: Code Composer Studio Interconnect System: LaunchPad Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366709-LAUNCHXL-F28069M - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366709-LAUNCHXL-F28069M
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366709-LAUNCHXL-F28069M
Win Source Part Number: 1366709-LAUNCHXL-F28 069M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Active Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28069M Platform: LaunchPad™ Contents: Board(s) Suggested Programming Environment: Code Composer Studio Interconnect System: LaunchPad Board Type: Evaluation Platform

Win Source Part Number: 1366709-LAUNCHXL-F28069M
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 48 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: C2000™, Piccolo™
Package: Box
Product Status: Active
Base Product Number: LAUNCHXL
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: C28x
Utilized IC / Part: TMS320F28069M
Platform: LaunchPad™
Contents: Board(s)
Suggested Programming Environment: Code Composer Studio
Interconnect System: LaunchPad
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-38832-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-38832-ND
Embedded MCU, DSP Evaluation Boards 296-38832-ND
TMS320F28069M LaunchPad™ C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28069M LaunchPad™ C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Eval Brd, F28069 Instaspin Motor Control; Silicon Manufacturer Texas Instruments - 28AH2747 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, F28069 Instaspin Motor Control; Silicon Manufacturer Texas Instruments
28AH2747
Eval Brd, F28069 Instaspin Motor Control; Silicon Manufacturer Texas Instruments 28AH2747
EVAL BRD, F28069 INSTASPIN MOTOR CONTROL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C20 00; Silicon Core Number:TMS320F28069M ;RoHS Compliant: Yes

EVAL BRD, F28069 INSTASPIN MOTOR CONTROL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C2000; Silicon Core Number:TMS320F28069M;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
LAUNCHXL-F28069M
Development Boards & Kits - ARM LAUNCHXL-F28069M
Development Boards & Kits - ARM MOTION (staSPIN-FOC) C2000 Picolo LnchPad

Development Boards & Kits - ARM MOTION (staSPIN-FOC) C2000 Picolo LnchPad

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - LAUNCHXL-F28069M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
LAUNCHXL-F28069M
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards LAUNCHXL-F28069M
LAUNCHPAD TMS320F28069M EVAL BRD

LAUNCHPAD TMS320F28069M EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1366709-LAUNCHXL-F28069M 296-38832-ND 28AH2747 LAUNCHXL-F28069M LAUNCHXL-F28069M
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Eval Brd, F28069 Instaspin Motor Control; Silicon Manufacturer Texas Instruments Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
TB, JSW5-23DR-75+,MT1817, F - TB-722-5-F+ - Mini-Circuits
Specs
Category Developement Board
View Details