Texas Instruments High-Performance Analog Microcontroller Development Tools LAUNCHXL-CC1312R1

Description
Sub-1 GHz MCU DevKit, LAUNCHXL-CC1312R1
Request a Quote Datasheet
Description
Sub-1 GHz MCU DevKit, LAUNCHXL-CC1312R1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 2355154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2355154
Microcontroller Development Tools 2355154
Sub-1 GHz MCU DevKit, LAUNCHXL-CC1312R1

Sub-1 GHz MCU DevKit, LAUNCHXL-CC1312R1

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 296-49661-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-49661-ND
Embedded MCU, DSP Evaluation Boards 296-49661-ND
CC1312R LaunchPad™ SimpleLink™ MCU 32-Bit Embedded Evaluation Board

CC1312R LaunchPad™ SimpleLink™ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1224654-LAUNCHXL-CC1312R1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1224654-LAUNCHXL-CC1312R1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1224654-LAUNCHXL-CC1312R1
Win Source Part Number: 1224654-LAUNCHXL-CC1 312R1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: SimpleLink™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: CC1312R Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8471.50.0150 Mfr: Texas Instruments Other Names: 296-49661,LAUNCHXL-C C1312R1-ND Base Product Number: LAUNCHXL Interconnect System: LaunchPad

Win Source Part Number: 1224654-LAUNCHXL-CC1312R1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: SimpleLink™
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: CC1312R
Board Type: Evaluation Platform
Platform: LaunchPad™
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Other Names: 296-49661,LAUNCHXL-CC1312R1-ND
Base Product Number: LAUNCHXL
Interconnect System: LaunchPad

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - LAUNCHXL-CC1312R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
LAUNCHXL-CC1312R1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards LAUNCHXL-CC1312R1
LAUNCHPAD CC1312R EVAL BRD

LAUNCHPAD CC1312R EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2355154 296-49661-ND 1224654-LAUNCHXL-CC1312R1 LAUNCHXL-CC1312R1
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1982+ - TB-BFHKI-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Processor Development Tools - 200006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details