Texas Instruments L293D Quadruple Half-H Drivers L293DNEE4

Description
Quadruple Half-H Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Half-H Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L293D Quadruple Half-H Drivers - L293DNEE4 - Texas Instruments
Dallas, TX, United States
L293D Quadruple Half-H Drivers
L293DNEE4
L293D Quadruple Half-H Drivers L293DNEE4
Quadruple Half-H Drivers 16-PDIP 0 to 70

Quadruple Half-H Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Motor Driver, Half-H, 600Ma, Dip-16; Supply Voltage Min Texas Instruments - 52K5762 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half-H, 600Ma, Dip-16; Supply Voltage Min Texas Instruments
52K5762
Motor Driver, Half-H, 600Ma, Dip-16; Supply Voltage Min Texas Instruments 52K5762
MOTOR DRIVER, HALF-H, 600mA, DIP-16; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:36V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Motor Driver RoHS Compliant: Yes

MOTOR DRIVER, HALF-H, 600mA, DIP-16; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:36V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Motor Driver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number L293DNEE4 52K5762
Product Name L293D Quadruple Half-H Drivers Motor Driver, Half-H, 600Ma, Dip-16; Supply Voltage Min Texas Instruments
Device Type L293D Quadruple Half-H Drivers
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details