Texas Instruments Flip Flops JM54ACT574BRA-R

Description
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101BRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101BRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54ACT574BRA-R - Rochester Electronics
Newburyport, MA, United States
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101BRA) - SPACE-LEVEL LOGIC

54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101BRA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Flip Flops - JM54ACT574BRA-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM54ACT574BRA-R
Integrated Circuits (ICs) - Logic - Flip Flops JM54ACT574BRA-R
54ACT574 - OCTAL D-TYPE FLIP-FLO

54ACT574 - OCTAL D-TYPE FLIP-FLO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM54ACT574BRA-R JM54ACT574BRA-R JM54ACT574BRA-R
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details