Texas Instruments Flip Flops JM54AC74SCA-RH

Description
54AC74 - Dual D-Type Positive Edge-Triggered Flip-Flop MD - JM38510R75302SCA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54AC74 - Dual D-Type Positive Edge-Triggered Flip-Flop MD - JM38510R75302SCA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC74SCA-RH - Rochester Electronics
Newburyport, MA, United States
54AC74 - Dual D-Type Positive Edge-Triggered Flip-Flop MD - JM38510R75302SCA) - SPACE-LEVEL LOGIC

54AC74 - Dual D-Type Positive Edge-Triggered Flip-Flop MD - JM38510R75302SCA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Flip Flops - JM54AC74SCA-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
JM54AC74SCA-RH
Flip Flops JM54AC74SCA-RH
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM54AC74SCA-RH
Integrated Circuits (ICs) - Logic - Flip Flops JM54AC74SCA-RH
54AC74 - DUAL D FLIP-FLOP - (SMD

54AC74 - DUAL D FLIP-FLOP - (SMD

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM54AC74SCA-RH JM54AC74SCA-RH JM54AC74SCA-RH
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers