Win Source Part Number: 1314854-JM54AC32BDA-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
IC GATE OR 4CH 2-INP 14CFP Product overview: JM54AC32BDA-RH from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM54AC32BDA-RH can be used for catalog matching and distributor lookup.
54AC32 - Quad 2-Input OR Gate - (SMD - JM38510R75201BDA) - SPACE-LEVEL LOGIC
OR Gate IC 4 Channel 14-CFP
IC GATE OR 4CH 2-INP 14CFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1314854-JM54AC32BDA-RH | 705-JM54AC32BDA-RH | JM54AC32BDA-RH | JM54AC32BDA-RH | JM54AC32BDA-RH |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT | OR | OR | OR; OR Gate | OR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 9 ns |