Win Source Part Number: 1198940-JM54AC08SDA-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 77 pct.
HTSUS: 0000.00.0000
Mfr: National Semiconductor
Other Names: 2156-JM54AC08SDA-FH,
54AC08 - Quad 2-Input AND Gate - (SMD - JM38510F75203SDA) - SPACE-LEVEL LOGIC
54AC08 - QUAD 2-INPUT AND GATE - Product overview: JM54AC08SDA-FH from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM54AC08SDA-FH can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14CFP
AND Gate IC 4 Channel 14-CFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1198940-JM54AC08SDA-FH | JM54AC08SDA-FH | 705-JM54AC08SDA-FH | JM54AC08SDA-FH | JM54AC08SDA-FH |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | AND | AND | AND | AND; AND Gate |
| IC Package Type | Other; FL14 | Other; Bulk | Other; 14-CFlatPack | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 |