The JM38510/65708BEA is a hex buffer with 3-state outputs in a 16-pin CDIP package, measuring 24.38 mm by 6.92 mm. It operates over a voltage range of 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a maximum supply current of 80 µA. The device supports true outputs and is rated for operation from -55 °C to 125 °C.
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125
Bus Driver, HC/UH Series, 6-Func, 4-Bit, True Output, CMOS, CDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | JM38510/65708BEA | JM38510/65708BEA |
| Product Name | SN54HC367 Hex Bus Drivers With 3-State Outputs | |
| Technology | HC |