The JM38510/65704BRA is an octal buffer and line driver with 3-state outputs, housed in a 20-pin CDIP package and rated for operation from -55°C to 125°C. It operates over a voltage range of 2 V to 6 V, supports up to 15 LSTTL loads per output, and features a maximum quiescent supply current of 80 μA. The device includes two separate 4-bit buffers with independent output-enable controls, enabling bus-oriented applications. The outputs provide ±6 mA drive capability at 5 V and have a maximum input current of 1 μA. Propagation delay is typically 11 ns.
Octal Buffers And Line Drivers With 3-State Outputs 20-CDIP -55 to 125
Bus Driver, HC/UH Series, 2-Func, 4-Bit, True Output, CMOS, CDIP20
Bus Driver, HC/UH Series, 2-Func, 4-Bit, True Output, CMOS, CDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | JM38510/65704BRA | JM38510/65704BRA |
| Product Name | SN54HC241 Octal Buffers And Line Drivers With 3-State Outputs | |
| Technology | HC |