Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013999-JM38510/6570
Packaging: Rail/Tube
Length: 9.21 mm
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 190 ns
Width: 5.97 mm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): 74HC14PW-Q100,118; SN74HC14QPWRG4Q1; SN54HC14J; SNJ54HC14J; MM74HC14MTCX; 74HC7014N,112;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 190 ns
Logic Function: Inverter, Schmitt Trigger
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013999-JM38510/65702BDA |
| Product Name | OEM Parts - OEM Parts (J - L) - JM38510/65702BDA |