Texas Instruments SN54HCT245 Octal Bus Transceivers With 3-State Outputs JM38510/65553BSA

Description
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HCT245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features high-current 3-state outputs capable of driving bus lines directly or up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 14 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 µA maximum, with inputs that are TTL-compatible. The transceiver includes a direction control (DIR) input to select data transmission from the A bus to the B bus or vice versa, and an output-enable (OE) input to disable the device, effectively isolating the buses. This product is suitable for various applications, including factory automation, grid infrastructure, electronic point of sale systems, multi-function printers, motor drives, storage, and telecom infrastructure. The JM38510/65553BSA variant is packaged in a 20-pin CFP configuration and is rated for operation in temperatures from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN54HCT245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features high-current 3-state outputs capable of driving bus lines directly or up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 14 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 µA maximum, with inputs that are TTL-compatible. The transceiver includes a direction control (DIR) input to select data transmission from the A bus to the B bus or vice versa, and an output-enable (OE) input to disable the device, effectively isolating the buses. This product is suitable for various applications, including factory automation, grid infrastructure, electronic point of sale systems, multi-function printers, motor drives, storage, and telecom infrastructure. The JM38510/65553BSA variant is packaged in a 20-pin CFP configuration and is rated for operation in temperatures from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54HCT245 Octal Bus Transceivers With 3-State Outputs - JM38510/65553BSA - Texas Instruments
Dallas, TX, United States
SN54HCT245 Octal Bus Transceivers With 3-State Outputs
JM38510/65553BSA
SN54HCT245 Octal Bus Transceivers With 3-State Outputs JM38510/65553BSA
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125

Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number JM38510/65553BSA
Product Name SN54HCT245 Octal Bus Transceivers With 3-State Outputs
Technology HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers