Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/65406BRA JM38510/65406BRA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1191707-JM38510/6540 6BRA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1191707-JM38510/6540 6BRA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/65406BRA - 1191707-JM38510/65406BRA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/65406BRA
1191707-JM38510/65406BRA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/65406BRA 1191707-JM38510/65406BRA
Manufacturer: Texas Instruments Win Source Part Number: 1191707-JM38510/6540 6BRA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191707-JM38510/65406BRA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1191707-JM38510/65406BRA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/65406BRA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details