Texas Instruments SN54HC08 Quadruple 2-Input Positive-AND Gates JM38510/65203BDA

Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC08 Quadruple 2-Input Positive-AND Gates - JM38510/65203BDA - Texas Instruments
Dallas, TX, United States
SN54HC08 Quadruple 2-Input Positive-AND Gates
JM38510/65203BDA
SN54HC08 Quadruple 2-Input Positive-AND Gates JM38510/65203BDA
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Buy Now Datasheet
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125 Product overview: JM38510/65203BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/65203BDA can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125 Product overview: JM38510/65203BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/65203BDA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - JM38510/65203BDA - 1202891-JM38510/65203BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/65203BDA
1202891-JM38510/65203BDA
Logic - Logic - Gates and Inverters - JM38510/65203BDA 1202891-JM38510/65203BDA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202891-JM38510/6520 3BDA Packaging: Rail/Tube Length: 9.21 mm Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -5.2 mA Number of Outputs: 1 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 25 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 25 ns Logic Function: AND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202891-JM38510/65203BDA
Packaging: Rail/Tube
Length: 9.21 mm
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 25 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 25 ns
Logic Function: AND
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number JM38510/65203BDA 705-JM38510/65203BDA 1202891-JM38510/65203BDA
Product Name SN54HC08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - JM38510/65203BDA
Gate Type AND AND; AND GATE NOT
Logic Family HC
Propagation Delay 150 ns 25 ns 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers