Texas Instruments SN54HC02 Quadruple 2-Input Positive-NOR Gates JM38510/65101BCA

Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC02 Quadruple 2-Input Positive-NOR Gates - JM38510/65101BCA - Texas Instruments
Dallas, TX, United States
SN54HC02 Quadruple 2-Input Positive-NOR Gates
JM38510/65101BCA
SN54HC02 Quadruple 2-Input Positive-NOR Gates JM38510/65101BCA
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/65101BCA - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, CDIP14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, CDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - JM38510/65101BCA - 1191700-JM38510/65101BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/65101BCA
1191700-JM38510/65101BCA
Logic - Logic - Gates and Inverters - JM38510/65101BCA 1191700-JM38510/65101BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191700-JM38510/6510 1BCA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191700-JM38510/65101BCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Military 4-ch, 2-input, 2-V to 6-V NOR gates 14-CDIP -55 to 125 Product overview: JM38510/65101BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/65101BCA can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 2-V to 6-V NOR gates 14-CDIP -55 to 125 Product overview: JM38510/65101BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/65101BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/65101BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/65101BCA
Gates and Inverters JM38510/65101BCA
NOR Gate IC 4 Channel 14-CDIP

NOR Gate IC 4 Channel 14-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/65101BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/65101BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/65101BCA
IC GATE NOR 4CH 2-INP 14CDIP

IC GATE NOR 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/65101BCA JM38510/65101BCA 1191700-JM38510/65101BCA 705-JM38510/65101BCA JM38510/65101BCA JM38510/65101BCA
Product Name SN54HC02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - JM38510/65101BCA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT NOR; NOR GATE NOR; NOR Gate NOR
Supply Voltage 5V; 5 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details