Texas Instruments SN54ALS27A Triple 3-Input Positive-NOR Gates JM38510/37302B2A

Description
Triple 3-Input Positive-NOR Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS27A Triple 3-Input Positive-NOR Gates - JM38510/37302B2A - Texas Instruments
Dallas, TX, United States
SN54ALS27A Triple 3-Input Positive-NOR Gates
JM38510/37302B2A
SN54ALS27A Triple 3-Input Positive-NOR Gates JM38510/37302B2A
Triple 3-Input Positive-NOR Gates 20-LCCC -55 to 125

Triple 3-Input Positive-NOR Gates 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number JM38510/37302B2A
Product Name SN54ALS27A Triple 3-Input Positive-NOR Gates
Gate Type NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers