ARITHMETIC LOGIC UNIT Product overview: JM38510/33801BLA from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-JM38510/33801BLA
Win Source Part Number: 999528-JM38510/33801
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: National Semiconductor
Other Names: 2156-JM38510/33801BL
RoHS Status: Not applicable
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-JM38510/33801BLA | 999528-JM38510/33801BLA |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Operating Temperature | -55 C (-67 F) |